Vishay Intertechnology, Inc. Discrete Semiconductor Products DF06S-T-F

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 251567-DF06S-T-F Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: DF06S Alternative Parts (Cross-Reference): CBR1-D060STR13PBFREE ; CBR1-D060STR13LeadFr ee; CBR1-D060SLeadFree; DB105S; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 251567-DF06S-T-F Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: DF06S Alternative Parts (Cross-Reference): CBR1-D060STR13PBFREE ; CBR1-D060STR13LeadFr ee; CBR1-D060SLeadFree; DB105S; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 251567-DF06S-T-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
251567-DF06S-T-F
Discrete Semiconductor Products 251567-DF06S-T-F
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 251567-DF06S-T-F Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: DF06S Alternative Parts (Cross-Reference): CBR1-D060STR13PBFREE ; CBR1-D060STR13LeadFr ee; CBR1-D060SLeadFree; DB105S; Introduction Date: May 12, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 251567-DF06S-T-F
Category: Discrete Semiconductor Products
Family: Bridge Rectifiers
Family Name: DF06S
Alternative Parts (Cross-Reference): CBR1-D060STR13PBFREE; CBR1-D060STR13LeadFree; CBR1-D060SLeadFree; DB105S;
Introduction Date: May 12, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 251567-DF06S-T-F
Product Name Discrete Semiconductor Products
Diode Type Bridge Rectifiers
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMP1321-003 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Rectifier Diode - 1N4944 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diode, Schottky, 40Ma, 40V, Full Reel; Diode Configuration Nexperia - 27AC0736 - Newark, An Avnet Company
Specs
Diode Type Schottky
RoHS Compliant RoHS
VF 1 volts
View Details