Bridge Rectifier Diode, 1 Phase, 1A, 200V V(RRM), Silicon, MINIATURE, PLASTIC, CASE DFS, 4 PIN Product overview: DF02SA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DF02SA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 251558-DF02SA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 200V
Voltage - Peak Reverse (Max): 200V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFS
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 299-DF02SA | 251558-DF02SA |
| Product Name | 1A 200V Diode and Rectifier | Bridge Rectifiers - DF02SA |
| Diode Type | Single Phase |