Vishay Intertechnology, Inc. Discrete Semiconductor Products DF02

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 251556-DF02 Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: DF02 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 251556-DF02 Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: DF02 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 251556-DF02 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
251556-DF02
Discrete Semiconductor Products 251556-DF02
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 251556-DF02 Category: Discrete Semiconductor Products Family: Bridge Rectifiers Family Name: DF02 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 251556-DF02
Category: Discrete Semiconductor Products
Family: Bridge Rectifiers
Family Name: DF02
Estimated EOL Date: 2035
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 251556-DF02
Product Name Discrete Semiconductor Products
Diode Type Bridge Rectifiers
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Bridges - FXS3BR10 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Three Phase Full Wave Bridge Assemblies
IF 2000 mA
VR 1000 volts
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16W-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers