Vishay Intertechnology, Inc. Custom Parts - Custom Parts (B - D) - DF01SA27 DF01SA27

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139796-DF01SA27 Packaging: Tape and Reel Number of Elements: 1 Forward Voltage: 1.1 V Peak Non-Repetitive Surge Current: 30 A Number of Pins: 4 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139796-DF01SA27 Packaging: Tape and Reel Number of Elements: 1 Forward Voltage: 1.1 V Peak Non-Repetitive Surge Current: 30 A Number of Pins: 4 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - DF01SA27 - 1139796-DF01SA27 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - DF01SA27
1139796-DF01SA27
Custom Parts - Custom Parts (B - D) - DF01SA27 1139796-DF01SA27
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139796-DF01SA27 Packaging: Tape and Reel Number of Elements: 1 Forward Voltage: 1.1 V Peak Non-Repetitive Surge Current: 30 A Number of Pins: 4 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139796-DF01SA27
Packaging: Tape and Reel
Number of Elements: 1
Forward Voltage: 1.1 V
Peak Non-Repetitive Surge Current: 30 A
Number of Pins: 4
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1139796-DF01SA27
Product Name Custom Parts - Custom Parts (B - D) - DF01SA27
Unlock Full Specs
to access all available technical data