Vishay Precision Group Capacitor Ceramic, 0.01Uf, 10%, Radial; Product Range Vishay DD30-103

Description
CAPACITOR CERAMIC, 0.01UF, 10%, RADIAL; Product Range:VISHAY - DD Series; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Voltage Rating:-; Capacitor Terminals:Radial Leaded; Lead Spacing:
Description
CAPACITOR CERAMIC, 0.01UF, 10%, RADIAL; Product Range:VISHAY - DD Series; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Voltage Rating:-; Capacitor Terminals:Radial Leaded; Lead Spacing:

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 0.01Uf, 10%, Radial; Product Range Vishay - 46F8192 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.01Uf, 10%, Radial; Product Range Vishay
46F8192
Capacitor Ceramic, 0.01Uf, 10%, Radial; Product Range Vishay 46F8192
CAPACITOR CERAMIC, 0.01UF, 10%, RADIAL; Product Range:VISHAY - DD Series; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Voltage Rating:-; Capacitor Terminals:Radial Leaded; Lead Spacing:

CAPACITOR CERAMIC, 0.01UF, 10%, RADIAL; Product Range:VISHAY - DD Series; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Voltage Rating:-; Capacitor Terminals:Radial Leaded; Lead Spacing:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46F8192
Product Name Capacitor Ceramic, 0.01Uf, 10%, Radial; Product Range Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers