600pF Feed Through Capacitor 11000V (11kV) 50A Axial - Threaded Terminals
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | DB045120WE60136BH1-ND |
| Product Name | Feed Through, Pass Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 11000 volts |