Vishay Intertechnology, Inc. Feed Through, Pass Through Capacitors DB045120WE30238BK1

Description
3000pF Feed Through Capacitor 11000V (11kV) 50A Axial - Threaded Terminals
Request a Quote Datasheet
Description
3000pF Feed Through Capacitor 11000V (11kV) 50A Axial - Threaded Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - DB045120WE30238BK1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
DB045120WE30238BK1-ND
Feed Through, Pass Through Capacitors DB045120WE30238BK1-ND
3000pF Feed Through Capacitor 11000V (11kV) 50A Axial - Threaded Terminals

3000pF Feed Through Capacitor 11000V (11kV) 50A Axial - Threaded Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number DB045120WE30238BK1-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 100 C (-67 to 212 F)
Capacitance Tolerance 20 (+/- %)
WVDC 11000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details