Vishay Intertechnology, Inc. Feed Through, Pass Through Capacitors DB045120BH80136BH1

Description
800pF Feed Through Capacitor 10000V (10kV) 50A Axial - Threaded Terminals
Request a Quote Datasheet
Description
800pF Feed Through Capacitor 10000V (10kV) 50A Axial - Threaded Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - DB045120BH80136BH1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
DB045120BH80136BH1-ND
Feed Through, Pass Through Capacitors DB045120BH80136BH1-ND
800pF Feed Through Capacitor 10000V (10kV) 50A Axial - Threaded Terminals

800pF Feed Through Capacitor 10000V (10kV) 50A Axial - Threaded Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number DB045120BH80136BH1-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 100 C (-67 to 212 F)
Capacitance Tolerance 10 (+/- %)
WVDC 10000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101821T075AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details