Vishay Intertechnology, Inc. Feed Through, Pass Through Capacitors DB030088BH15138BG1

Description
150pF Feed Through Capacitor 10000V (10kV) 30A Axial - Threaded Terminals
Request a Quote Datasheet
Description
150pF Feed Through Capacitor 10000V (10kV) 30A Axial - Threaded Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - DB030088BH15138BG1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
DB030088BH15138BG1-ND
Feed Through, Pass Through Capacitors DB030088BH15138BG1-ND
150pF Feed Through Capacitor 10000V (10kV) 30A Axial - Threaded Terminals

150pF Feed Through Capacitor 10000V (10kV) 30A Axial - Threaded Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number DB030088BH15138BG1-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 100 C (-67 to 212 F)
Capacitance Tolerance 20 (+/- %)
WVDC 10000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details