1000pF Feed Through Capacitor 10000V (10kV) 30A Axial - Threaded Terminals
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | DB030088BH10233BJ1-ND |
| Product Name | Feed Through, Pass Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 10000 volts |