Vishay Intertechnology, Inc. Feed Through, Pass Through Capacitors DB016060BD80138BJ1

Description
800pF Feed Through Capacitor 4000V (4kV) 5A Axial - Threaded Terminals
Request a Quote Datasheet
Description
800pF Feed Through Capacitor 4000V (4kV) 5A Axial - Threaded Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - DB016060BD80138BJ1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
DB016060BD80138BJ1-ND
Feed Through, Pass Through Capacitors DB016060BD80138BJ1-ND
800pF Feed Through Capacitor 4000V (4kV) 5A Axial - Threaded Terminals

800pF Feed Through Capacitor 4000V (4kV) 5A Axial - Threaded Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number DB016060BD80138BJ1-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 100 C (-67 to 212 F)
Capacitance Tolerance 20 (+/- %)
WVDC 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details