Vishay Intertechnology, Inc. Ceramic Capacitors D829C20U2JL6UJ5R

Description
8.2pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
8.2pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D829C20U2JL6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D829C20U2JL6UJ5R-ND
Ceramic Capacitors D829C20U2JL6UJ5R-ND
8.2pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc

8.2pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D829C20U2JL6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D829C20U2JL6UJ5R
Capacitors - Ceramic Capacitors D829C20U2JL6UJ5R
CAP CER 8.2PF 500V U2J RADIAL

CAP CER 8.2PF 500V U2J RADIAL

Supplier's Site
D 500V 8,2Pf ±0,25Pf U2J Ammo E3 Vishay - 91K9562 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 8,2Pf ±0,25Pf U2J Ammo E3 Vishay
91K9562
D 500V 8,2Pf ±0,25Pf U2J Ammo E3 Vishay 91K9562
D 500V 8,2pF ±0,25pF U2J AMMO e3

D 500V 8,2pF ±0,25pF U2J AMMO e3

Supplier's Site
Ceramic Capacitors - D829C20U2JL6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D829C20U2JL6UJ5R
Ceramic Capacitors D829C20U2JL6UJ5R
CAP CER 8.2PF 500V U2J RADIAL

CAP CER 8.2PF 500V U2J RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D829C20U2JL6UJ5R-ND D829C20U2JL6UJ5R 91K9562 D829C20U2JL6UJ5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 500V 8,2Pf ±0,25Pf U2J Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C0603C152K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers