Vishay Intertechnology, Inc. Ceramic Capacitors D829C20U2JL6TJ5R

Description
8.2pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
8.2pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D829C20U2JL6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D829C20U2JL6TJ5R-ND
Ceramic Capacitors D829C20U2JL6TJ5R-ND
8.2pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc

8.2pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D829C20U2JL6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D829C20U2JL6TJ5R
Capacitors - Ceramic Capacitors D829C20U2JL6TJ5R
CAP CER 8.2PF 500V U2J RADIAL

CAP CER 8.2PF 500V U2J RADIAL

Supplier's Site
Ceramic Capacitors - D829C20U2JL6TJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D829C20U2JL6TJ5R
Ceramic Capacitors D829C20U2JL6TJ5R
CAP CER 8.2PF 500V U2J RADIAL

CAP CER 8.2PF 500V U2J RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number D829C20U2JL6TJ5R-ND D829C20U2JL6TJ5R D829C20U2JL6TJ5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers