Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors D829C20U2JL63J5R

Description
Win Source Part Number: 984039-D829C20U2JL63 J5R Category: Capacitors>Ceramic Capacitors Series: D Package: Bulk Applications: General Purpose Standard Package: 1,000 Capacitance: 8.2 pF Tolerance: ±0.25pF Voltage - Rated: 500V Temperature Coefficient: U2J Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 984039-D829C20U2JL63 J5R Category: Capacitors>Ceramic Capacitors Series: D Package: Bulk Applications: General Purpose Standard Package: 1,000 Capacitance: 8.2 pF Tolerance: ±0.25pF Voltage - Rated: 500V Temperature Coefficient: U2J Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 984039-D829C20U2JL63J5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
984039-D829C20U2JL63J5R
Capacitors - Ceramic Capacitors 984039-D829C20U2JL63J5R
Win Source Part Number: 984039-D829C20U2JL63 J5R Category: Capacitors>Ceramic Capacitors Series: D Package: Bulk Applications: General Purpose Standard Package: 1,000 Capacitance: 8.2 pF Tolerance: ±0.25pF Voltage - Rated: 500V Temperature Coefficient: U2J Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 984039-D829C20U2JL63J5R
Category: Capacitors>Ceramic Capacitors
Series: D
Package: Bulk
Applications: General Purpose
Standard Package: 1,000
Capacitance: 8.2 pF
Tolerance: ±0.25pF
Voltage - Rated: 500V
Temperature Coefficient: U2J
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Ceramic Capacitors - D829C20U2JL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D829C20U2JL63J5R-ND
Ceramic Capacitors D829C20U2JL63J5R-ND
8.2pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc

8.2pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Singapore, Singapore
8.2PF 500V Capacitor
60-D829C20U2JL63J5R
8.2PF 500V Capacitor 60-D829C20U2JL63J5R
CAP CER 8.2PF 500V U2J RADIAL Product overview: D829C20U2JL63J5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D829C20U2JL63J5R can be used for catalog matching and distributor lookup.

CAP CER 8.2PF 500V U2J RADIAL Product overview: D829C20U2JL63J5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D829C20U2JL63J5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - D829C20U2JL63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D829C20U2JL63J5R
Capacitors - Ceramic Capacitors D829C20U2JL63J5R
CAP CER 8.2PF 500V U2J RADIAL

CAP CER 8.2PF 500V U2J RADIAL

Supplier's Site
D 500V 8,2Pf ±0,25Pf U2J Bulk E3 Vishay - 91K9563 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 8,2Pf ±0,25Pf U2J Bulk E3 Vishay
91K9563
D 500V 8,2Pf ±0,25Pf U2J Bulk E3 Vishay 91K9563
D 500V 8,2pF ±0,25pF U2J BULK e3

D 500V 8,2pF ±0,25pF U2J BULK e3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 984039-D829C20U2JL63J5R D829C20U2JL63J5R-ND 60-D829C20U2JL63J5R D829C20U2JL63J5R 91K9563
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 8.2PF 500V Capacitor Capacitors - Ceramic Capacitors D 500V 8,2Pf ±0,25Pf U2J Bulk E3 Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-6 microF 8.20E-6 microF 8.20E-6 microF
WVDC 500 volts 500 volts 500 volts 500 volts
WVAC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers