Vishay Intertechnology, Inc. Ceramic Capacitors D829C20C0HL63J5R

Description
8.2pF ±0.25pF 500V Ceramic Capacitor C0H Radial, Disc
Request a Quote Datasheet
Description
8.2pF ±0.25pF 500V Ceramic Capacitor C0H Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D829C20C0HL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D829C20C0HL63J5R-ND
Ceramic Capacitors D829C20C0HL63J5R-ND
8.2pF ±0.25pF 500V Ceramic Capacitor C0H Radial, Disc

8.2pF ±0.25pF 500V Ceramic Capacitor C0H Radial, Disc

Buy Now Datasheet
Singapore, Singapore
8.2PF 500V Capacitor
60-D829C20C0HL63J5R
8.2PF 500V Capacitor 60-D829C20C0HL63J5R
CAP CER 8.2PF 500V C0H RADIAL Product overview: D829C20C0HL63J5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D829C20C0HL63J5R can be used for catalog matching and distributor lookup.

CAP CER 8.2PF 500V C0H RADIAL Product overview: D829C20C0HL63J5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D829C20C0HL63J5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - D829C20C0HL63J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D829C20C0HL63J5R
Ceramic Capacitors D829C20C0HL63J5R
CAP CER 8.2PF 500V C0H RADIAL

CAP CER 8.2PF 500V C0H RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number D829C20C0HL63J5R-ND 60-D829C20C0HL63J5R D829C20C0HL63J5R
Product Name Ceramic Capacitors 8.2PF 500V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 338-4110-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers