Vishay Precision Group Ceramic Capacitors D822Z29Y5VH63J5R

Description
8200pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
8200pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D822Z29Y5VH63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D822Z29Y5VH63J5R-ND
Ceramic Capacitors D822Z29Y5VH63J5R-ND
8200pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

8200pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D822Z29Y5VH63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D822Z29Y5VH63J5R
Capacitors - Ceramic Capacitors D822Z29Y5VH63J5R
CAP CER 8200PF 100V Y5V RADIAL

CAP CER 8200PF 100V Y5V RADIAL

Supplier's Site
D 100V 8,2Nf -20/% Y5V Bulk E3 Vishay - 91K9509 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 8,2Nf -20/% Y5V Bulk E3 Vishay
91K9509
D 100V 8,2Nf -20/% Y5V Bulk E3 Vishay 91K9509
D 100V 8,2NF -20/% Y5V BULK E3

D 100V 8,2NF -20/% Y5V BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D822Z29Y5VH63J5R-ND D822Z29Y5VH63J5R 91K9509
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 8,2Nf -20/% Y5V Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX101K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details