Vishay Precision Group Ceramic Capacitors D822K39Y5PH65L2R

Description
8200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
8200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D822K39Y5PH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D822K39Y5PH65L2R-ND
Ceramic Capacitors D822K39Y5PH65L2R-ND
8200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

8200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D822K39Y5PH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D822K39Y5PH65L2R
Capacitors - Ceramic Capacitors D822K39Y5PH65L2R
CAP CER 8200PF 100V Y5P RADIAL

CAP CER 8200PF 100V Y5P RADIAL

Supplier's Site
D 100V 8,2Nf ±10% Y5P Bulk E3 Vishay - 91K9496 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 8,2Nf ±10% Y5P Bulk E3 Vishay
91K9496
D 100V 8,2Nf ±10% Y5P Bulk E3 Vishay 91K9496
D 100V 8,2nF ±10% Y5P BULK e3

D 100V 8,2nF ±10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D822K39Y5PH65L2R-ND D822K39Y5PH65L2R 91K9496
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 8,2Nf ±10% Y5P Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers