Vishay Intertechnology, Inc. Ceramic Capacitors D820J20SL0F63J5R

Description
82pF ±5% 50V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
82pF ±5% 50V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D820J20SL0F63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D820J20SL0F63J5R-ND
Ceramic Capacitors D820J20SL0F63J5R-ND
82pF ±5% 50V Ceramic Capacitor SL Radial, Disc

82pF ±5% 50V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D820J20SL0F63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D820J20SL0F63J5R
Capacitors - Ceramic Capacitors D820J20SL0F63J5R
CAP CER 82PF 50V SL RADIAL

CAP CER 82PF 50V SL RADIAL

Supplier's Site
D 50V 82Pf ± 5% Sl0 Bulk E3 Vishay - 91K9470 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 82Pf ± 5% Sl0 Bulk E3 Vishay
91K9470
D 50V 82Pf ± 5% Sl0 Bulk E3 Vishay 91K9470
D 50V 82pF ± 5% SL0 BULK e3

D 50V 82pF ± 5% SL0 BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D820J20SL0F63J5R-ND D820J20SL0F63J5R 91K9470
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 82Pf ± 5% Sl0 Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details