Vishay Intertechnology, Inc. Ceramic Capacitors D820G39U2JL65J5R

Description
82pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
82pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D820G39U2JL65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D820G39U2JL65J5R-ND
Ceramic Capacitors D820G39U2JL65J5R-ND
82pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

82pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D820G39U2JL65J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D820G39U2JL65J5R
Ceramic Capacitors D820G39U2JL65J5R
CAP CER 82PF 500V U2J RADIAL

CAP CER 82PF 500V U2J RADIAL

Supplier's Site Datasheet
D 500V 82Pf ±2% U2J Bulk E3 Vishay - 91K9467 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 82Pf ±2% U2J Bulk E3 Vishay
91K9467
D 500V 82Pf ±2% U2J Bulk E3 Vishay 91K9467
D 500V 82pF ±2% U2J BULK e3

D 500V 82pF ±2% U2J BULK e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D820G39U2JL65J5R-ND D820G39U2JL65J5R 91K9467
Product Name Ceramic Capacitors Ceramic Capacitors D 500V 82Pf ±2% U2J Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Film Paper Film Capacitors - 105PPA152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details