Vishay Intertechnology, Inc. Ceramic Capacitors D689C20U2JL65J5R

Description
6.8pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
6.8pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D689C20U2JL65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D689C20U2JL65J5R-ND
Ceramic Capacitors D689C20U2JL65J5R-ND
6.8pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc

6.8pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D689C20U2JL65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D689C20U2JL65J5R
Capacitors - Ceramic Capacitors D689C20U2JL65J5R
CAP CER 6.8PF 500V U2J RADIAL

CAP CER 6.8PF 500V U2J RADIAL

Supplier's Site
D 500V 6,8Pf ±0,25Pf U2J Bulk E3 Vishay - 91K9404 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 6,8Pf ±0,25Pf U2J Bulk E3 Vishay
91K9404
D 500V 6,8Pf ±0,25Pf U2J Bulk E3 Vishay 91K9404
D 500V 6,8pF ±0,25pF U2J BULK e3

D 500V 6,8pF ±0,25pF U2J BULK e3

Supplier's Site
Ceramic Capacitors - D689C20U2JL65J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D689C20U2JL65J5R
Ceramic Capacitors D689C20U2JL65J5R
CAP CER 6.8PF 500V U2J RADIAL

CAP CER 6.8PF 500V U2J RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D689C20U2JL65J5R-ND D689C20U2JL65J5R 91K9404 D689C20U2JL65J5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 500V 6,8Pf ±0,25Pf U2J Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH101K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - M39014/021332 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details