Vishay Intertechnology, Inc. Ceramic Capacitors D689C20C0HL65J5R

Description
6.8pF ±0.25pF 500V Ceramic Capacitor C0H Radial, Disc
Request a Quote Datasheet
Description
6.8pF ±0.25pF 500V Ceramic Capacitor C0H Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D689C20C0HL65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D689C20C0HL65J5R-ND
Ceramic Capacitors D689C20C0HL65J5R-ND
6.8pF ±0.25pF 500V Ceramic Capacitor C0H Radial, Disc

6.8pF ±0.25pF 500V Ceramic Capacitor C0H Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D689C20C0HL65J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D689C20C0HL65J5R
Ceramic Capacitors D689C20C0HL65J5R
CAP CER 6.8PF 500V C0H RADIAL

CAP CER 6.8PF 500V C0H RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number D689C20C0HL65J5R-ND D689C20C0HL65J5R
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers