Vishay Intertechnology, Inc. Ceramic Capacitors D682Z33Y5VL6TJ5R

Description
6800pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
6800pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D682Z33Y5VL6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D682Z33Y5VL6TJ5R-ND
Ceramic Capacitors D682Z33Y5VL6TJ5R-ND
6800pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc

6800pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,6.8Nf,500Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay - 91K9358 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,6.8Nf,500Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay
91K9358
Capacitor,ceramic,6.8Nf,500Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay 91K9358
Capacitor,Ceramic,6. 8nF,500VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Capacitor,Ceramic,6.8nF,500VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - D682Z33Y5VL6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D682Z33Y5VL6TJ5R
Capacitors - Ceramic Capacitors D682Z33Y5VL6TJ5R
CAP CER 6800PF 500V Y5V RADIAL

CAP CER 6800PF 500V Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D682Z33Y5VL6TJ5R-ND 91K9358 D682Z33Y5VL6TJ5R
Product Name Ceramic Capacitors Capacitor,ceramic,6.8Nf,500Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details