Vishay Intertechnology, Inc. Ceramic Capacitors D682Z25Z5UH65L2R

Description
6800pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
6800pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D682Z25Z5UH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D682Z25Z5UH65L2R-ND
Ceramic Capacitors D682Z25Z5UH65L2R-ND
6800pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

6800pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D682Z25Z5UH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D682Z25Z5UH65L2R
Capacitors - Ceramic Capacitors D682Z25Z5UH65L2R
CAP CER 6800PF 100V Z5U RADIAL

CAP CER 6800PF 100V Z5U RADIAL

Supplier's Site
D 100V 6,8Nf -20/% Z5U Bulk E3 Vishay - 91K9357 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 6,8Nf -20/% Z5U Bulk E3 Vishay
91K9357
D 100V 6,8Nf -20/% Z5U Bulk E3 Vishay 91K9357
D 100V 6,8NF -20/% Z5U BULK E3

D 100V 6,8NF -20/% Z5U BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D682Z25Z5UH65L2R-ND D682Z25Z5UH65L2R 91K9357
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 6,8Nf -20/% Z5U Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details