Vishay Intertechnology, Inc. Ceramic Capacitors D682Z25Z5UH63L2R

Description
6800pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
6800pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D682Z25Z5UH63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D682Z25Z5UH63L2R-ND
Ceramic Capacitors D682Z25Z5UH63L2R-ND
6800pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

6800pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 100V 6,8Nf -20/% Z5U Bulk E3 Vishay - 91K9355 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 6,8Nf -20/% Z5U Bulk E3 Vishay
91K9355
D 100V 6,8Nf -20/% Z5U Bulk E3 Vishay 91K9355
D 100V 6,8NF -20/% Z5U BULK E3

D 100V 6,8NF -20/% Z5U BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - D682Z25Z5UH63L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D682Z25Z5UH63L2R
Capacitors - Ceramic Capacitors D682Z25Z5UH63L2R
CAP CER 6800PF 100V Z5U RADIAL

CAP CER 6800PF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D682Z25Z5UH63L2R-ND 91K9355 D682Z25Z5UH63L2R
Product Name Ceramic Capacitors D 100V 6,8Nf -20/% Z5U Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details