6800pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
CAP CER 6800PF 100V Y5V RADIAL
D 100V 6,8NF -20/% Y5V AMMO E3
CAP CER 6800PF 100V Y5V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D682Z25Y5VH6UL2R-ND | D682Z25Y5VH6UL2R | 91K9345 | D682Z25Y5VH6UL2R |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | D 100V 6,8Nf -20/% Y5V Ammo E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |