Vishay Intertechnology, Inc. Ceramic Capacitors D682Z25Y5VH6TL2R

Description
6800pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
6800pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D682Z25Y5VH6TL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D682Z25Y5VH6TL2R-ND
Ceramic Capacitors D682Z25Y5VH6TL2R-ND
6800pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

6800pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
D 100V 6,8Nf -20/% Y5V Reel E3 Vishay - 91K9343 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 6,8Nf -20/% Y5V Reel E3 Vishay
91K9343
D 100V 6,8Nf -20/% Y5V Reel E3 Vishay 91K9343
D 100V 6,8NF -20/% Y5V REEL E3

D 100V 6,8NF -20/% Y5V REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - D682Z25Y5VH6TL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D682Z25Y5VH6TL2R
Capacitors - Ceramic Capacitors D682Z25Y5VH6TL2R
CAP CER 6800PF 100V Y5V RADIAL

CAP CER 6800PF 100V Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D682Z25Y5VH6TL2R-ND 91K9343 D682Z25Y5VH6TL2R
Product Name Ceramic Capacitors D 100V 6,8Nf -20/% Y5V Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - M22R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details