6800pF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc
CAP CER 6800PF 50V Y5V RADIAL
CAP CER 6800PF 50V Y5V RADIAL
D 50V 6,8NF -20/% Y5V REEL E3
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D682Z25Y5VF6TJ5R-ND | D682Z25Y5VF6TJ5R | D682Z25Y5VF6TJ5R | 91K9339 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | D 50V 6,8Nf -20/% Y5V Reel E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |