Vishay Intertechnology, Inc. Ceramic Capacitors D682M25Z5UF6UJ5R

Description
6800pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
6800pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D682M25Z5UF6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D682M25Z5UF6UJ5R-ND
Ceramic Capacitors D682M25Z5UF6UJ5R-ND
6800pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc

6800pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D682M25Z5UF6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D682M25Z5UF6UJ5R
Capacitors - Ceramic Capacitors D682M25Z5UF6UJ5R
CAP CER 6800PF 50V Z5U RADIAL

CAP CER 6800PF 50V Z5U RADIAL

Supplier's Site
D 50V 6,8Nf ±20% Z5U Ammo E3 Vishay - 91K9326 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 6,8Nf ±20% Z5U Ammo E3 Vishay
91K9326
D 50V 6,8Nf ±20% Z5U Ammo E3 Vishay 91K9326
D 50V 6,8nF ±20% Z5U AMMO e3

D 50V 6,8nF ±20% Z5U AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D682M25Z5UF6UJ5R-ND D682M25Z5UF6UJ5R 91K9326
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 6,8Nf ±20% Z5U Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers