Vishay Intertechnology, Inc. Ceramic Capacitors D682K53Y5PL63J7R

Description
6800pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
6800pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D682K53Y5PL63J7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D682K53Y5PL63J7R-ND
Ceramic Capacitors D682K53Y5PL63J7R-ND
6800pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

6800pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D682K53Y5PL63J7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D682K53Y5PL63J7R
Capacitors - Ceramic Capacitors D682K53Y5PL63J7R
CAP CER 6800PF 500V Y5P RADIAL

CAP CER 6800PF 500V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number D682K53Y5PL63J7R-ND D682K53Y5PL63J7R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers