Vishay Intertechnology, Inc. Ceramic Capacitors D682K39Y5PH6UL2R

Description
6800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
6800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D682K39Y5PH6UL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D682K39Y5PH6UL2R-ND
Ceramic Capacitors D682K39Y5PH6UL2R-ND
6800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

6800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D682K39Y5PH6UL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D682K39Y5PH6UL2R
Capacitors - Ceramic Capacitors D682K39Y5PH6UL2R
CAP CER 6800PF 100V Y5P RADIAL

CAP CER 6800PF 100V Y5P RADIAL

Supplier's Site
D 100V 6,8Nf ±10% Y5P Ammo E3 Vishay - 91K9319 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 6,8Nf ±10% Y5P Ammo E3 Vishay
91K9319
D 100V 6,8Nf ±10% Y5P Ammo E3 Vishay 91K9319
D 100V 6,8nF ±10% Y5P AMMO e3

D 100V 6,8nF ±10% Y5P AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D682K39Y5PH6UL2R-ND D682K39Y5PH6UL2R 91K9319
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 6,8Nf ±10% Y5P Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK06BX684K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers