Vishay Intertechnology, Inc. Ceramic Capacitors D682K39Y5PH65J5R

Description
6800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
6800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D682K39Y5PH65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D682K39Y5PH65J5R-ND
Ceramic Capacitors D682K39Y5PH65J5R-ND
6800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

6800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 100V 6,8Nf ±10% Y5P Bulk E3 Vishay - 91K9322 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 6,8Nf ±10% Y5P Bulk E3 Vishay
91K9322
D 100V 6,8Nf ±10% Y5P Bulk E3 Vishay 91K9322
D 100V 6,8nF ±10% Y5P BULK e3

D 100V 6,8nF ±10% Y5P BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D682K39Y5PH65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D682K39Y5PH65J5R
Capacitors - Ceramic Capacitors D682K39Y5PH65J5R
CAP CER 6800PF 100V Y5P RADIAL

CAP CER 6800PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D682K39Y5PH65J5R-ND 91K9322 D682K39Y5PH65J5R
Product Name Ceramic Capacitors D 100V 6,8Nf ±10% Y5P Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011303 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details