Vishay Intertechnology, Inc. Ceramic Capacitors D682K39Y5PH63J5R

Description
6800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
6800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D682K39Y5PH63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D682K39Y5PH63J5R-ND
Ceramic Capacitors D682K39Y5PH63J5R-ND
6800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

6800pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,6.8Nf,100Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay - 91K9320 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,6.8Nf,100Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay
91K9320
Capacitor,ceramic,6.8Nf,100Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay 91K9320
Capacitor,Ceramic,6. 8nF,100VDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Capacitor,Ceramic,6.8nF,100VDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - D682K39Y5PH63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D682K39Y5PH63J5R
Capacitors - Ceramic Capacitors D682K39Y5PH63J5R
CAP CER 6800PF 100V Y5P RADIAL

CAP CER 6800PF 100V Y5P RADIAL

Supplier's Site
Ceramic Capacitors - D682K39Y5PH63J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D682K39Y5PH63J5R
Ceramic Capacitors D682K39Y5PH63J5R
CAP CER 6800PF 100V Y5P RADIAL

CAP CER 6800PF 100V Y5P RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D682K39Y5PH63J5R-ND 91K9320 D682K39Y5PH63J5R D682K39Y5PH63J5R
Product Name Ceramic Capacitors Capacitor,ceramic,6.8Nf,100Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers