Vishay Intertechnology, Inc. Ceramic Capacitors D681K25X5FL6TL6R

Description
680pF ±10% 500V Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 500V Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D681K25X5FL6TL6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D681K25X5FL6TL6R-ND
Ceramic Capacitors D681K25X5FL6TL6R-ND
680pF ±10% 500V Ceramic Capacitor X5F Radial, Disc

680pF ±10% 500V Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D681K25X5FL6TL6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D681K25X5FL6TL6R
Capacitors - Ceramic Capacitors D681K25X5FL6TL6R
CAP CER 680PF 500V X5F RADIAL

CAP CER 680PF 500V X5F RADIAL

Supplier's Site
D 500V 680Pf ±10% X5F Reel E3 Vishay - 46M6495 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 680Pf ±10% X5F Reel E3 Vishay
46M6495
D 500V 680Pf ±10% X5F Reel E3 Vishay 46M6495
D 500V 680pF ±10% X5F REEL e3

D 500V 680pF ±10% X5F REEL e3

Supplier's Site
Ceramic Capacitors - D681K25X5FL6TL6R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D681K25X5FL6TL6R
Ceramic Capacitors D681K25X5FL6TL6R
CAP CER 680PF 500V X5F RADIAL

CAP CER 680PF 500V X5F RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D681K25X5FL6TL6R-ND D681K25X5FL6TL6R 46M6495 D681K25X5FL6TL6R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 500V 680Pf ±10% X5F Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 6.80E-4 microF 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CFR45B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details