Vishay Intertechnology, Inc. Ceramic Capacitors D681K20Y5PH65J5R

Description
680pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D681K20Y5PH65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D681K20Y5PH65J5R-ND
Ceramic Capacitors D681K20Y5PH65J5R-ND
680pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

680pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 100V 680Pf ± 10% Y5P Bulk E3 Vishay - 91K9306 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 680Pf ± 10% Y5P Bulk E3 Vishay
91K9306
D 100V 680Pf ± 10% Y5P Bulk E3 Vishay 91K9306
D 100V 680pF ± 10% Y5P BULK e3

D 100V 680pF ± 10% Y5P BULK e3

Supplier's Site
Ceramic Capacitors - D681K20Y5PH65J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D681K20Y5PH65J5R
Ceramic Capacitors D681K20Y5PH65J5R
CAP CER 680PF 100V Y5P RADIAL

CAP CER 680PF 100V Y5P RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - D681K20Y5PH65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D681K20Y5PH65J5R
Capacitors - Ceramic Capacitors D681K20Y5PH65J5R
CAP CER 680PF 100V Y5P RADIAL

CAP CER 680PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D681K20Y5PH65J5R-ND 91K9306 D681K20Y5PH65J5R D681K20Y5PH65J5R
Product Name Ceramic Capacitors D 100V 680Pf ± 10% Y5P Bulk E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C17AH1R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers