68pF ±5% 500V Ceramic Capacitor SL Radial, Disc
68pF ±5% 500V Ceramic Capacitor SL Radial, Disc
DISC CAPACITOR, 68PF, 500V, SL, RADIAL ROHS COMPLIANT: YES
CAP CER 68PF 500V SL RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-D680J25SL0L6UJ5RCT-ND | 68AH9709 | D680J25SL0L6UJ5R |
| Product Name | Ceramic Capacitors | Disc Capacitor, 68Pf, 500V, Sl, Radial Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |