Vishay Intertechnology, Inc. Ceramic Capacitors D680J25SL0L63L6R

Description
68pF ±5% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
68pF ±5% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D680J25SL0L63L6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D680J25SL0L63L6R-ND
Ceramic Capacitors D680J25SL0L63L6R-ND
68pF ±5% 500V Ceramic Capacitor SL Radial, Disc

68pF ±5% 500V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
D 500V 68Pf ± 5% Sl0 Bulk E3 Vishay - 91K9292 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 68Pf ± 5% Sl0 Bulk E3 Vishay
91K9292
D 500V 68Pf ± 5% Sl0 Bulk E3 Vishay 91K9292
D 500V 68pF ± 5% SL0 BULK e3

D 500V 68pF ± 5% SL0 BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D680J25SL0L63L6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D680J25SL0L63L6R
Capacitors - Ceramic Capacitors D680J25SL0L63L6R
CAP CER 68PF 500V SL RADIAL

CAP CER 68PF 500V SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D680J25SL0L63L6R-ND 91K9292 D680J25SL0L63L6R
Product Name Ceramic Capacitors D 500V 68Pf ± 5% Sl0 Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4106-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details