Vishay Intertechnology, Inc. Ceramic Capacitors D680J20SL0H6UJ5R

Description
68pF ±5% 100V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
68pF ±5% 100V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D680J20SL0H6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D680J20SL0H6UJ5R-ND
Ceramic Capacitors D680J20SL0H6UJ5R-ND
68pF ±5% 100V Ceramic Capacitor SL Radial, Disc

68pF ±5% 100V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D680J20SL0H6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D680J20SL0H6UJ5R
Capacitors - Ceramic Capacitors D680J20SL0H6UJ5R
CAP CER 68PF 100V SL RADIAL

CAP CER 68PF 100V SL RADIAL

Supplier's Site
D 100V 68Pf ± 5% Sl0 Ammo E3 Vishay - 91K9284 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 68Pf ± 5% Sl0 Ammo E3 Vishay
91K9284
D 100V 68Pf ± 5% Sl0 Ammo E3 Vishay 91K9284
D 100V 68pF ± 5% SL0 AMMO e3

D 100V 68pF ± 5% SL0 AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D680J20SL0H6UJ5R-ND D680J20SL0H6UJ5R 91K9284
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 68Pf ± 5% Sl0 Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M30R334K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers