Vishay Intertechnology, Inc. Ceramic Capacitors D680J20SL0F6TJ5R

Description
68pF ±5% 50V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
68pF ±5% 50V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D680J20SL0F6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D680J20SL0F6TJ5R-ND
Ceramic Capacitors D680J20SL0F6TJ5R-ND
68pF ±5% 50V Ceramic Capacitor SL Radial, Disc

68pF ±5% 50V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D680J20SL0F6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D680J20SL0F6TJ5R
Capacitors - Ceramic Capacitors D680J20SL0F6TJ5R
CAP CER 68PF 50V SL RADIAL

CAP CER 68PF 50V SL RADIAL

Supplier's Site
D 50V 68Pf ± 5% Sl0 Reel E3 Vishay - 91K9280 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 68Pf ± 5% Sl0 Reel E3 Vishay
91K9280
D 50V 68Pf ± 5% Sl0 Reel E3 Vishay 91K9280
D 50V 68pF ± 5% SL0 REEL e3

D 50V 68pF ± 5% SL0 REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D680J20SL0F6TJ5R-ND D680J20SL0F6TJ5R 91K9280
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 68Pf ± 5% Sl0 Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details