5.6pF ±0.25pF 500V Ceramic Capacitor U2J Radial, Disc
D 500V 5,6pF ±0,25pF U2J AMMO e3
CAP CER 5.6PF 500V U2J RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | D569C20U2JL6UJ5R-ND | 91K9225 | D569C20U2JL6UJ5R |
| Product Name | Ceramic Capacitors | D 500V 5,6Pf ±0,25Pf U2J Ammo E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| WVDC | 500 volts | 500 volts |