5600pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
D 100V 5,6NF -20/% Y5V AMMO E3
CAP CER 5600PF 100V Y5V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | D562Z25Y5VH6UJ5R-ND | 91K9167 | D562Z25Y5VH6UJ5R |
| Product Name | Ceramic Capacitors | D 100V 5,6Nf -20/% Y5V Ammo E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) |