Vishay Precision Group Ceramic Capacitors D562M25Z5UH65L2R

Description
5600pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
5600pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D562M25Z5UH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D562M25Z5UH65L2R-ND
Ceramic Capacitors D562M25Z5UH65L2R-ND
5600pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

5600pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D562M25Z5UH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D562M25Z5UH65L2R
Capacitors - Ceramic Capacitors D562M25Z5UH65L2R
CAP CER 5600PF 100V Z5U RADIAL

CAP CER 5600PF 100V Z5U RADIAL

Supplier's Site
D 100V 5,6Nf ±20% Z5U Bulk E3 Vishay - 91K9164 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 5,6Nf ±20% Z5U Bulk E3 Vishay
91K9164
D 100V 5,6Nf ±20% Z5U Bulk E3 Vishay 91K9164
D 100V 5,6nF ±20% Z5U BULK e3

D 100V 5,6nF ±20% Z5U BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D562M25Z5UH65L2R-ND D562M25Z5UH65L2R 91K9164
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 5,6Nf ±20% Z5U Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F671 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0470 microF
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers