Vishay Precision Group Ceramic Capacitors D562K33Y5PH6UL2R

Description
5600pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
5600pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D562K33Y5PH6UL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D562K33Y5PH6UL2R-ND
Ceramic Capacitors D562K33Y5PH6UL2R-ND
5600pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

5600pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D562K33Y5PH6UL2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D562K33Y5PH6UL2R
Ceramic Capacitors D562K33Y5PH6UL2R
CAP CER 5600PF 100V Y5P RADIAL

CAP CER 5600PF 100V Y5P RADIAL

Supplier's Site
Capacitors - Ceramic Capacitors - D562K33Y5PH6UL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D562K33Y5PH6UL2R
Capacitors - Ceramic Capacitors D562K33Y5PH6UL2R
CAP CER 5600PF 100V Y5P RADIAL

CAP CER 5600PF 100V Y5P RADIAL

Supplier's Site
D 100V 5,6Nf ±10% Y5P Ammo E3 Vishay - 91K9152 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 5,6Nf ±10% Y5P Ammo E3 Vishay
91K9152
D 100V 5,6Nf ±10% Y5P Ammo E3 Vishay 91K9152
D 100V 5,6nF ±10% Y5P AMMO e3

D 100V 5,6nF ±10% Y5P AMMO e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D562K33Y5PH6UL2R-ND D562K33Y5PH6UL2R D562K33Y5PH6UL2R 91K9152
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 5,6Nf ±10% Y5P Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC2600K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-30-35X35X5-G-0R5-B-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details