Vishay Intertechnology, Inc. Ceramic Capacitors D561K25X7RL6UJ5R

Description
560pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
560pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D561K25X7RL6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D561K25X7RL6UJ5R-ND
Ceramic Capacitors D561K25X7RL6UJ5R-ND
560pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

560pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D561K25X7RL6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D561K25X7RL6UJ5R
Capacitors - Ceramic Capacitors D561K25X7RL6UJ5R
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site
D 500V 560Pf ±10% X7R Ammo E3 Vishay - 91K9147 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 560Pf ±10% X7R Ammo E3 Vishay
91K9147
D 500V 560Pf ±10% X7R Ammo E3 Vishay 91K9147
D 500V 560pF ±10% X7R AMMO e3

D 500V 560pF ±10% X7R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D561K25X7RL6UJ5R-ND D561K25X7RL6UJ5R 91K9147
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 500V 560Pf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011579 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details