Vishay Intertechnology, Inc. Ceramic Capacitors D561K20Y5PH65J5R

Description
560pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
560pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D561K20Y5PH65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D561K20Y5PH65J5R-ND
Ceramic Capacitors D561K20Y5PH65J5R-ND
560pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

560pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 100V 560Pf ± 10% Y5P Bulk E3 Vishay - 91K9141 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 560Pf ± 10% Y5P Bulk E3 Vishay
91K9141
D 100V 560Pf ± 10% Y5P Bulk E3 Vishay 91K9141
D 100V 560pF ± 10% Y5P BULK e3

D 100V 560pF ± 10% Y5P BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D561K20Y5PH65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D561K20Y5PH65J5R
Capacitors - Ceramic Capacitors D561K20Y5PH65J5R
CAP CER 560PF 100V Y5P RADIAL

CAP CER 560PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D561K20Y5PH65J5R-ND 91K9141 D561K20Y5PH65J5R
Product Name Ceramic Capacitors D 100V 560Pf ± 10% Y5P Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M40R474K1-F - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details