560pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Ceramic Disc & Plate Capacitor, D Series, 560 pF, 10%, Y5P, 100 V, Radial Leaded RoHS Compliant: Yes
CERAMIC CAPACITOR, 560PF, 100V, Y5P, RADIAL; Capacitance:560pF; Voltage Rating:100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Series Name:D RoHS Compliant: Yes
CAP CER 560PF 100V Y5P RADIAL
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D561K20Y5PH63J5R-ND | 85R5357 | 91K9139 | D561K20Y5PH63J5R |
| Product Name | Ceramic Capacitors | Ceramic Disc & Plate Capacitor, D Series, 560 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay | Ceramic Capacitor, 560Pf, 100V, Y5P, Radial; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |