Vishay Intertechnology, Inc. Ceramic Capacitors D560J20SL0H6TJ5R

Description
56pF ±5% 100V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
56pF ±5% 100V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D560J20SL0H6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D560J20SL0H6TJ5R-ND
Ceramic Capacitors D560J20SL0H6TJ5R-ND
56pF ±5% 100V Ceramic Capacitor SL Radial, Disc

56pF ±5% 100V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
D 100V 56Pf ± 5% Sl0 Reel E3 Vishay - 91K9116 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 56Pf ± 5% Sl0 Reel E3 Vishay
91K9116
D 100V 56Pf ± 5% Sl0 Reel E3 Vishay 91K9116
D 100V 56pF ± 5% SL0 REEL e3

D 100V 56pF ± 5% SL0 REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - D560J20SL0H6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D560J20SL0H6TJ5R
Capacitors - Ceramic Capacitors D560J20SL0H6TJ5R
CAP CER 56PF 100V SL RADIAL

CAP CER 56PF 100V SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D560J20SL0H6TJ5R-ND 91K9116 D560J20SL0H6TJ5R
Product Name Ceramic Capacitors D 100V 56Pf ± 5% Sl0 Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M39014/011356 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details