Vishay Intertechnology, Inc. Ceramic Capacitors D560J20SL0F6UJ5R

Description
56pF ±5% 50V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
56pF ±5% 50V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D560J20SL0F6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D560J20SL0F6UJ5R-ND
Ceramic Capacitors D560J20SL0F6UJ5R-ND
56pF ±5% 50V Ceramic Capacitor SL Radial, Disc

56pF ±5% 50V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D560J20SL0F6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D560J20SL0F6UJ5R
Capacitors - Ceramic Capacitors D560J20SL0F6UJ5R
CAP CER 56PF 50V SL RADIAL

CAP CER 56PF 50V SL RADIAL

Supplier's Site
D 50V 56Pf ± 5% Sl0 Ammo E3 Vishay - 91K9114 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 56Pf ± 5% Sl0 Ammo E3 Vishay
91K9114
D 50V 56Pf ± 5% Sl0 Ammo E3 Vishay 91K9114
D 50V 56pF ± 5% SL0 AMMO e3

D 50V 56pF ± 5% SL0 AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D560J20SL0F6UJ5R-ND D560J20SL0F6UJ5R 91K9114
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 56Pf ± 5% Sl0 Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021342 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details