56pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
D 500V 56pF ±2% U2J BULK e3
CAP CER 56PF 500V U2J RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | D560G33U2JL65J5R-ND | 91K9112 | D560G33U2JL65J5R |
| Product Name | Ceramic Capacitors | D 500V 56Pf ±2% U2J Bulk E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 2 (+/- %) |