Vishay Precision Group Rcwpm-1206 9.53K 1% M D55342M07B9E53R Rs Vishay D55342M07B9E53RUL

Description
RCWPM-1206 9.53K 1% M D55342M07B9E53R RS
Description
RCWPM-1206 9.53K 1% M D55342M07B9E53R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1206 9.53K 1% M D55342M07B9E53R Rs Vishay - 27P1968 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1206 9.53K 1% M D55342M07B9E53R Rs Vishay
27P1968
Rcwpm-1206 9.53K 1% M D55342M07B9E53R Rs Vishay 27P1968
RCWPM-1206 9.53K 1% M D55342M07B9E53R RS

RCWPM-1206 9.53K 1% M D55342M07B9E53R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P1968
Product Name Rcwpm-1206 9.53K 1% M D55342M07B9E53R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details