Vishay Intertechnology, Inc. Res Thick Film 1206 7.5 Ohm 1% 1/4W ¦300ppm/¦C 0.01% SMD T/R D55342M07B7D50RS2

Description
Res Thick Film 1206 7.5 Ohm 1% 1/4W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1206 7.5 Ohm 1% 1/4W ¦300ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 7.5 Ohm 1% 1/4W ¦300ppm/¦C 0.01% SMD T/R - D55342M07B7D50RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 7.5 Ohm 1% 1/4W ¦300ppm/¦C 0.01% SMD T/R
D55342M07B7D50RS2
Res Thick Film 1206 7.5 Ohm 1% 1/4W ¦300ppm/¦C 0.01% SMD T/R D55342M07B7D50RS2
Res Thick Film 1206 7.5 Ohm 1% 1/4W ¦300ppm/¦C 0.01% SMD T/R

Res Thick Film 1206 7.5 Ohm 1% 1/4W ¦300ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number D55342M07B7D50RS2
Product Name Res Thick Film 1206 7.5 Ohm 1% 1/4W ¦300ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details